EN
  • EN
  • DE

TC74HC4538AFN

Part No TC74HC4538AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264970-TC74HC4538AFN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC4538AFN CAD Model

Description

The TC74HC4538AFN is a high-speed CMOS dual retriggerable precision monostable multivibrator manufactured by Toshiba Semiconductor and Storage. This device utilizes advanced silicon-gate CMOS technology to achieve high-speed operation combined with CMOS low power consumption. Each multivibrator features a negative transition triggered input (A) and a positive transition triggered input (B), allowing for versatile triggering options. The clear input (CLR) permits the device to be reset, terminating the output pulse width.

Applications

  • Timing circuits
  • Pulse delay circuits
  • Pulse stretching circuits
  • Missing pulse detection
  • Frequency discrimination
  • Sequential timing

Features

  • High-Speed Operation: tpd = 16 ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 4 µA (max.) at VCC = 5V
  • Wide Operating Voltage Range: VCC = 2 to 6 V
  • High Noise Immunity: VNIH = VNIL = 28 % VCC (min.)
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (min.)
  • Balanced Propagation Delays: tPLH ≈ tPHL
  • Retriggerable capability
  • Clear function to terminate the output pulse

Benefits

  • Precise timing control in various applications due to the stable and accurate pulse width generation.
  • Reduced power consumption making it suitable for battery-powered and energy-efficient systems.
  • Reliable operation across a wide range of voltage levels, increasing design flexibility.
  • Improved noise performance ensures consistent behavior in noisy environments.
  • Simplified system design with symmetrical output impedance and propagation delays, minimizing signal distortion.
  • Versatile triggering options with both positive and negative edge triggering inputs.

Additional Details

The TC74HC4538AFN comes in a surface-mount package (SO-16). The output pulse width is determined by the external timing components, resistor (RT) and capacitor (CT). The device is temperature rated for industrial applications. The device is commonly used in applications requiring precise and adjustable timing intervals.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess