EN
  • EN
  • DE

TC74HC4538P

Part No TC74HC4538P
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194507-TC74HC4538P
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC4538P CAD Model

Description

The TC74HC4538P is a high-speed CMOS dual precision monostable multivibrator from Toshiba Semiconductor and Storage. This integrated circuit provides stable timing over a wide range of temperature and supply voltage variations. Each multivibrator features a trigger input and a clear input, allowing for versatile pulse generation and timing control.

Applications

  • Timers and pulse generators
  • Delay circuits
  • Missing pulse detectors
  • Frequency dividers
  • Sequential timing circuits

Features

  • High-speed operation: tpd = 15ns (typ.) at VCC = 5V
  • Wide operating voltage range: 2V to 6V
  • Low power dissipation: ICC = 4μA (max.) at VCC = 6V
  • High noise immunity: VNIH = VNIL = 30% VCC (min.)
  • Dual monostable multivibrators in a single package
  • Trigger and clear inputs for each multivibrator
  • Output pulse width is determined by external RC components

Benefits

  • Precise and stable timing performance for reliable operation.
  • Versatile pulse generation and timing control for a variety of applications.
  • Low power consumption for energy-efficient designs.
  • High noise immunity for robust performance in noisy environments.
  • Compact package for space-saving designs.
  • Easy to use with readily available external components.
  • Cost-effective solution for timing and pulse generation needs.

Technical Specifications

The TC74HC4538P is a member of the HC (High-speed CMOS) logic family. The output pulse width is determined by the external resistor (R) and capacitor (C) connected to the timing pins. The pulse width is approximately equal to 0.7 x R x C. The device operates over a temperature range of -40°C to +85°C. The package type is a DIP-16 (Dual In-line Package). The propagation delay time is typically 15ns at a supply voltage of 5V. Refer to the Toshiba datasheet for detailed electrical characteristics and timing diagrams.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess