EN
  • EN
  • DE

709159001302006

Part No 709159001302006
Manufacturer AVX Corp/Kyocera Corp
Catalog Solid State Lighting Connectors
Description SMT CONTACT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Board
Connector Type Contact, Socket
Number of Positions 1
Mounting Type Surface Mount, Right Angle
Termination Solder
Contact Finish Tin
Contact Material Phosphor Bronze
Temperature Range - Operating -40°C ~ 125°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1506791-709159001302006
Ultra Librarian 3D Model Ultra Librarian 709159001302006 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $0.9001
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
TE Connectivity
Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover | CONN SSL RCPT & BLADE 2POS 4MM
Need more? Email Us
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
TE Connectivity
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
Lowest to $2.7062
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
Molex, LLC
CONN SSL PLUG 2POS 3.7MM SOLDER
Lowest to $4.8487

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess