EN
  • EN
  • DE

TC74HC540AF(EL

Part No TC74HC540AF(EL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0702+
Reference case SOP20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749835-TC74HC540AF(EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC540AF(EL CAD Model

Description

The TC74HC540AF(EL is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device features high-speed operation and low power dissipation, making it suitable for a wide range of applications including memory addressing, clock driving, and bus interfacing.

Applications:

  • Memory Addressing: Buffering address lines in memory systems.
  • Clock Driving: Distributing clock signals to multiple devices.
  • Bus Interfacing: Providing a buffer between different bus systems.
  • Data Transmission: Driving data lines over long distances.
  • Logic Level Conversion: Converting logic levels between different systems.

Features:

  • High-Speed Operation: Provides fast switching speeds for high-performance systems.
  • Low Power Dissipation: Minimizes power consumption for energy-efficient applications.
  • 3-State Outputs: Allows for multiple devices to share a common bus.
  • Wide Operating Voltage Range: Compatible with a variety of voltage levels.
  • High Output Drive Capability: Provides sufficient current to drive multiple loads.

Benefits:

  • Improved System Performance: Fast switching speeds enhance the performance of high-speed systems.
  • Reduced Power Consumption: Low power dissipation minimizes energy consumption, extending battery life in portable devices.
  • Flexible Bus Interfacing: 3-state outputs allow for easy interfacing with multiple devices on a common bus.
  • Enhanced System Reliability: High output drive capability ensures reliable signal transmission.
  • Simplified Design: Easy to use and integrate into various applications, reducing design complexity and time.

Technical Specifications: The TC74HC540AF(EL operates with a supply voltage range of 2V to 6V. It features a typical propagation delay of approximately 10ns and can source or sink up to 8mA of current per output. The operating temperature range is typically -40°C to +85°C. The package type is SOP20. Always consult the Toshiba datasheet for definitive specifications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess