EN
  • EN
  • DE

ADG708CRUZ-REEL

Part No ADG708CRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP / CMOS, 1.8 V to 5.5 V/ 2.5 V, 3 Low Voltage 4-/8-Channel Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Circuits 1
On-State Resistance (Maximum) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 400mOhm
Single Supply Voltage (V+) 1.8V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 8ns (Typ)
-3db Bandwidth 55MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 13pF, 85pF
Current - Leakage (IS(off)) (Maximum) 10pA (Typ)
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Part Number Series ADG708
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802066-ADG708CRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG708CRUZ-REEL CAD Model

Description

The ADG708CRUZ-REEL is a high-performance CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the electronic components industry. This device is part of the REEL packaging series, which ensures efficient handling and manufacturing processes, making it ideal for high-volume applications.

Key Features

  • Channel Configuration: The ADG708 is an 8-channel multiplexer, allowing for multiple inputs to be routed to a single output. Its single-ended configuration provides flexibility in signal management.
  • Low On Resistance: This device features a low on resistance of typically 4 ohms, which ensures minimal signal distortion and maintains signal integrity.
  • Low Power Consumption: With a power supply range of ±2.7 V to ±5.5 V, the ADG708 operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • High-Speed Switching: Fast transition times make the ADG708CRUZ-REEL suitable for applications that require quick switching between channels without sacrificing performance.
  • No VL Logic Supply Required: The device operates from a single 3 V to 5 V supply, eliminating the need for an additional logic power supply.

Applications

The versatility of the ADG708CRUZ-REEL makes it an excellent choice for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Relay replacement

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADG708CRUZ-REEL is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance across various environments and applications.

Package and Availability

The ADG708CRUZ-REEL comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. The REEL packaging format facilitates automated assembly processes, making it a convenient choice for mass production. Check with authorized distributors for availability and bulk ordering options.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess