The TC74HC640AP is a high-speed CMOS octal bus transceiver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This integrated circuit facilitates bidirectional data transfer between two buses or systems. It incorporates eight transceivers with 3-state outputs, making it suitable for interfacing memory, peripherals, and other components in bus-oriented architectures.
Applications
- Bidirectional bus transceivers
- Memory interfacing
- Peripheral interfacing
- Microprocessor systems
- Data bus isolation
Features
- High-speed operation
- Low power consumption
- Wide operating voltage range: 2V to 6V
- Octal bus transceiver
- 3-state outputs
- Bidirectional data transfer
- Direction control input
- Operating temperature range: -40°C to +85°C
Benefits
- Efficient bidirectional data transfer between two buses or systems.
- Easy interfacing to bus-oriented systems due to 3-state outputs.
- Reduced power consumption, ideal for battery-powered applications.
- Versatile functionality for various interfacing needs.
- High noise immunity enhances system reliability.
Additional Details
The TC74HC640AP comes in a DIP-20 (Dual In-line Package). The direction of data flow is controlled by the DIR input. When DIR is LOW, data is transmitted from A bus to B bus. When DIR is HIGH, data is transmitted from B bus to A bus. The output enable (OE) input controls the 3-state outputs. When OE is LOW, the outputs are enabled; when OE is HIGH, the outputs are in a high-impedance state. The device utilizes CMOS technology, which allows low power consumption and high noise margins.
The supply voltage range is between 2V and 6V. Correct setup and hold times must be met for proper bus operation. The device is designed to be compatible with other HC series logic components.