EN
  • EN
  • DE

TC74HCT540AF

Part No TC74HCT540AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description OCTAL BUS BUFFER WITH TTL INPUT LEVEL. INVERTING/NON-INVERTING, 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265008-TC74HCT540AF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HCT540AF CAD Model

Description

The TC74HCT540AF is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the High-Speed CMOS Logic series and is designed for high-speed operation while maintaining low power consumption. The 'HCT' designation indicates that the input logic voltage levels are compatible with TTL voltage levels, making it suitable for interfacing with TTL devices in mixed-logic systems.

Applications:

  • Memory address drivers
  • Clock drivers
  • Data bus transceivers
  • Logic level conversion
  • General purpose logic

Features:

  • Octal buffer: Contains eight independent buffer circuits in a single package.
  • 3-state outputs: Outputs can be in a high (logic 1), low (logic 0), or high-impedance (disabled) state.
  • TTL compatible inputs: Input logic voltage levels are compatible with TTL devices.
  • High-speed operation: Offers propagation delays similar to LS-TTL, but with the low power consumption of CMOS.
  • Low power consumption: CMOS technology minimizes power dissipation.
  • High output drive capability: Can drive multiple TTL loads.
  • Wide operating voltage range: Operates from 4.5V to 5.5V.

Benefits:

  • Versatile Interface: TTL compatible inputs allow easy integration with TTL logic circuits.
  • Improved System Performance: High-speed operation enhances overall system performance.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, making it suitable for battery-powered applications.
  • Increased System Density: Octal buffer functionality in a single package saves board space.
  • Flexible Output Control: 3-state outputs allow for bus isolation and controlled data flow.

Additional Details:

The TC74HCT540AF has an output enable (OE) input. When OE is low, the outputs are enabled, and the device functions as a buffer/line driver. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. This feature is useful for implementing shared bus architectures where multiple devices can drive the bus at different times. The device is typically available in a surface-mount package. The HCT family offers a good balance of speed, power consumption, and TTL compatibility, making it a popular choice for a wide range of digital logic applications.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess