EN
  • EN
  • DE

TC74HCT86AF(EL)

Part No TC74HCT86AF(EL)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0012+
Reference case SOP-14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 735002-TC74HCT86AF(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HCT86AF(EL) CAD Model

Description

The TC74HCT86AF(EL) is a high-speed CMOS quad 2-input Exclusive-OR (XOR) gate from Toshiba Semiconductor and Storage. It is designed for applications requiring XOR logic functions, such as parity generation and checking, and binary addition. The device combines high-speed performance with low power consumption, making it suitable for a variety of digital systems.

Applications:

  • Parity generation and checking: Used to detect errors in data transmission or storage.
  • Binary addition: Implements XOR logic for performing binary addition operations.
  • Data encryption: Provides XOR-based encryption for data security.
  • Code converters: Used in digital code converters.
  • Logic comparators: Compares two binary inputs and outputs a high signal if they are different.

Features:

  • Quad 2-input XOR gates: Contains four independent XOR gates, each with two inputs.
  • High-speed operation: Fast propagation delay times for quick response.
  • Low power consumption: HCT technology ensures minimal power usage.
  • Wide operating voltage range: Operates from 4.5V to 5.5V.
  • TTL compatible inputs: Interfaces easily with TTL logic levels.

Benefits:

  • Versatile Logic Functions: Provides XOR gate functionality for a wide range of applications.
  • Efficient System Design: Reduces component count by integrating multiple XOR gates into a single package.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
  • Improved System Performance: High-speed operation minimizes delays in digital circuits.
  • Easy Interfacing: TTL compatible inputs simplify interfacing with other logic components.

Additional Details:

The TC74HCT86AF(EL) is available in a small outline integrated circuit (SOIC) package suitable for surface mounting. It operates over a wide temperature range, typically -40°C to +85°C. Each XOR gate functions independently, allowing for flexible use in different parts of a circuit. Detailed electrical characteristics and application notes are available in the Toshiba datasheet.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess