EN
  • EN
  • DE

TC74HCU04AF-TP1

Part No TC74HCU04AF-TP1
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357752-TC74HCU04AF-TP1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HCU04AF-TP1 CAD Model

Description

The TC74HCU04AF-TP1, produced by Toshiba Semiconductor and Storage, is a high-speed CMOS hex inverter featuring unbuffered outputs. This device is designed for applications requiring fast switching speeds and minimal signal propagation delay. The ‘TP1’ suffix typically indicates a specific packaging or tape and reel option for automated assembly processes.

Applications

  • High-speed pulse shaping circuits
  • Clock oscillators
  • Digital signal inversion
  • Simple buffer circuits
  • Signal Isolation

Features

  • High-speed operation: Typical propagation delay time of 7 ns at VCC = 5V.
  • Low power consumption: ICC = 1 μA (max) at Ta = 25°C.
  • Wide operating voltage range: VCC = 2 V to 6 V.
  • High noise immunity: VNIH = VNIL = 28 % VCC (min).
  • Output drive capability: 10 LSTTL loads.
  • Symmetrical output impedance: |IOH| = IOL = 4 mA (min).
  • Operating temperature range: -40 to 85°C.
  • Unbuffered outputs for faster switching.

Benefits

  • Enhanced system performance through rapid signal processing.
  • Energy efficiency, suitable for portable and battery-powered applications.
  • Stable operation in electrically noisy environments.
  • Easy integration with existing TTL logic.
  • Simplified circuit design and improved signal integrity.
  • Versatile application in a wide range of voltage conditions.
  • Reliable performance in extreme temperatures.

Additional Details

The TC74HCU04AF-TP1 is available in a SOP14 (Small Outline Package), suitable for surface mount technology. The unbuffered output design ensures quick signal transitions, crucial in high-speed digital circuits. The device is protected against electrostatic discharge, ensuring durability during handling and operation.

Its symmetrical output drive capability allows for balanced sourcing and sinking of current, facilitating compatibility with other circuit components. The wide operating temperature range makes it suitable for industrial and automotive applications where environmental conditions are harsh.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
KEC
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
NVIDIA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Broadcom Limited
Lowest to $8.2363

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess