EN
  • EN
  • DE

TC74LCX126FT(EKJ)

Part No TC74LCX126FT(EKJ)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TSSOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749839-TC74LCX126FT(EKJ)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX126FT(EKJ) CAD Model

Description

The TC74LCX126FT(EKJ) is a high-performance CMOS quad bus buffer manufactured by Toshiba Semiconductor and Storage. This device features non-inverting 3-state outputs designed for high-speed operation and low power consumption. It's commonly used in a wide range of digital applications requiring buffering and signal isolation.

Applications:

  • Microprocessor Systems: Used as a buffer between the microprocessor and peripheral devices.
  • Memory Interfacing: Employed in memory systems for address and data line buffering.
  • Data Transmission: Used to drive long transmission lines with minimal signal degradation.
  • Logic Level Translation: Can be used to interface between different logic voltage levels.
  • Bus Isolation: Provides isolation between different sections of a bus system.

Features:

  • High-Speed Operation: Offers fast propagation delay for high-frequency applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • 3-State Outputs: Allows outputs to be disabled, providing bus isolation.
  • Non-Inverting Logic: Retains the original signal polarity.
  • Wide Operating Voltage Range: Operates from 2.0V to 5.5V.
  • Small Package Size: Available in a compact TSSOP package for space-constrained applications.

Benefits:

  • Improved System Performance: High-speed operation ensures minimal impact on overall system speed.
  • Reduced Power Consumption: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced System Flexibility: 3-state outputs provide flexible bus control.
  • Simplified System Design: Non-inverting logic simplifies signal routing and processing.
  • Wide Compatibility: Operates over a wide voltage range, making it compatible with various logic families.

Additional Details:

The TC74LCX126FT(EKJ) is designed with advanced CMOS technology for optimal performance. The 3-state outputs are controlled by an enable input. When the enable input is high, the buffer is enabled, and the output follows the input. When the enable input is low, the output is disabled, placing it in a high-impedance state. The input pins are designed with overvoltage tolerance, allowing them to accept voltages higher than the supply voltage. The device is typically available in a surface-mount package, facilitating automated assembly. It is designed to operate over a wide temperature range. This component is commonly used in applications requiring high-speed data transfer and minimal signal degradation.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2079 $58.2120
680+ $0.1709 $116.2120
1,050+ $0.1652 $173.4600
1,440+ $0.1605 $231.1200
1,870+ $0.1548 $289.4760
2,500+ $0.1386 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess