The TC74LCX16373AFT-EL is a 16-bit D-type transparent latch manufactured by Toshiba Semiconductor and Storage. It is part of the TC74LCX family of low-voltage CMOS logic devices, known for their high-speed operation and low power consumption. This device features 16 individual latches, each capable of storing one bit of data. The latches are transparent when the latch enable (LE) input is high, allowing data to pass through from the D inputs to the Q outputs. When the LE input is low, the latches store the data present on the D inputs at the time of the transition. The TC74LCX16373AFT-EL is commonly used in memory interfaces, data buffering, and bus interface applications where high-speed data transfer and temporary data storage are required.
Applications
- Memory interfaces
- Data buffering
- Bus interfaces
- Address latching
- Data multiplexing
Features
- 16-bit D-type transparent latch
- Low-voltage operation (2.0V to 3.6V)
- High-speed operation
- Low power consumption
- 3.6V tolerant inputs
Benefits
- Provides temporary data storage
- Enables high-speed data transfer
- Reduces power consumption in digital systems
- Compatible with other low-voltage logic devices
- Facilitates bus interface applications
Specifications
The TC74LCX16373AFT-EL operates with a supply voltage range of 2.0V to 3.6V. It has a typical propagation delay time of 4.5 ns. The output drive capability is ±24 mA. The operating temperature range is -40°C to +85°C. It comes in a TSSOP (Thin Shrink Small Outline Package). This device is designed to provide reliable and consistent performance in a variety of digital applications. It is suitable for use in high-density circuit boards where space is limited. The low-voltage operation of the TC74LCX16373AFT-EL makes it an ideal choice for portable electronic devices and other applications where power efficiency is critical. Its high-speed operation ensures that it can keep up with the demands of modern electronic systems. It is often used in computers, communication systems, and industrial control equipment.
The TC74LCX series from Toshiba is known for its high-quality construction and reliable operation. This 16-bit latch provides a cost-effective solution for implementing data storage and buffering functions in digital circuits. The 3.6V tolerant inputs allow it to be interfaced with 5V logic devices, providing flexibility in system design.