EN
  • EN
  • DE

TC74LCX240FT

Part No TC74LCX240FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Low-Voltage Octal Bus Buffer (inverted) with 5-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265032-TC74LCX240FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX240FT CAD Model

Description

The TC74LCX240FT is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It is part of the LCX family of low-voltage CMOS logic devices, designed for high-speed, low-power operation. This buffer/line driver is commonly used to increase the drive capability of digital signals or to isolate sections of a digital circuit.

Applications:

  • Memory Interfacing: Used as a buffer between memory devices and the system bus to improve signal integrity.
  • Data Bus Driving: Provides sufficient drive current to reliably transmit data across a backplane or long cable.
  • Address Decoding: Buffers address signals to drive multiple memory chips or peripherals.
  • Clock Distribution: Distributes clock signals to various parts of a circuit with minimal skew and distortion.
  • Logic Level Translation: Can be used in some applications to translate between different logic voltage levels.

Features:

  • Low-Voltage Operation: Operates from a supply voltage of 2.0V to 3.6V, making it suitable for low-power systems.
  • High-Speed Performance: Offers propagation delays of typically 4.5ns at VCC = 3.3V.
  • 3-State Outputs: Allows the outputs to be disabled, effectively disconnecting the device from the bus.
  • Octal Configuration: Provides eight independent buffer/line driver channels in a single package.
  • TTL-Compatible Inputs: Accepts TTL input levels, allowing it to interface with older logic families.
  • Low Static Power Consumption: Minimizes power consumption when the device is not actively switching.

Benefits:

  • Improved Signal Integrity: Buffers signals to reduce noise and improve signal quality.
  • Increased Drive Capability: Provides sufficient drive current to drive multiple loads.
  • Reduced System Loading: Isolates sections of the circuit to reduce loading on the driving source.
  • Simplified Circuit Design: Integrates multiple buffer/line driver channels into a single package.
  • Low Power Consumption: Minimizes power consumption in low-voltage systems.

Additional Details:

The TC74LCX240FT comes in a TSSOP (Thin Shrink Small Outline Package) for surface mount assembly. The 3-state outputs are controlled by two enable inputs. When both enable inputs are high, the outputs are enabled; when either enable input is low, the outputs are in a high-impedance state. The device is commonly used in applications where bidirectional communication or bus sharing is required. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5419 $61.6760
95+ $1.2647 $120.1465
145+ $1.2255 $177.6975
195+ $1.1862 $231.3090
255+ $1.1469 $292.4595
340+ $1.0280 $349.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess