EN
  • EN
  • DE

TC74LCX373FT(EL,K)

Part No TC74LCX373FT(EL,K)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0814+
Reference case TSSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735009-TC74LCX373FT(EL,K)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX373FT(EL,K) CAD Model

Description

The TC74LCX373FT(EL,K) is a high-performance, low-voltage octal D-type latch manufactured by Toshiba Semiconductor and Storage. This device is designed for use in a wide range of digital systems where temporary data storage is required. It operates with a supply voltage range of 2.0V to 3.6V, making it suitable for battery-powered and low-power applications.

Applications

  • Microprocessor-based systems
  • Memory interface circuits
  • Data buffering
  • Address latching
  • High-speed logic systems

Features

  • Low-voltage operation: 2.0V to 3.6V
  • High-speed operation: tpd = 4.5 ns (typical) at 3.3V
  • Low power consumption: ICC = 10 µA (maximum) at 3.3V
  • Octal latch with 3-state outputs
  • Positive edge-triggered D-type latches
  • 3-state outputs directly interface to microprocessor systems
  • Outputs source/sink 24mA at 3.3V
  • Available in TSSOP package for space-saving applications

Benefits

  • Increased system performance due to high-speed operation.
  • Reduced power consumption, extending battery life in portable devices.
  • Simplified interfacing with microprocessors due to 3-state outputs.
  • Space-saving design due to the availability of the TSSOP package.
  • Enhanced noise immunity due to low-voltage operation.

Technical Specifications

The TC74LCX373FT(EL,K) features eight D-type latches, each with a data input (D) and a latch enable input (LE). When the LE input is high, the Q outputs follow the data input D. When the LE input goes low, the data present at the D inputs at that time is latched at the Q outputs. The device also incorporates an output enable (OE) input, which, when low, enables the 3-state outputs, and when high, disables the outputs, placing them in a high-impedance state. This feature allows for easy memory expansion and data bus interfacing.

The device is characterized for operation from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The input and output pins are designed to be overvoltage tolerant, providing protection against voltage spikes and surges. The TC74LCX373FT(EL,K) is available in a thin shrink small outline package (TSSOP), which minimizes board space requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1564 $64.6920
70+ $1.7695 $123.8650
105+ $1.7140 $179.9700
140+ $1.6586 $232.2040
185+ $1.6031 $296.5735
245+ $1.4380 $352.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess