EN
  • EN
  • DE

TC74LCX573FK-ELK

Part No TC74LCX573FK-ELK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Latches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214813-TC74LCX573FK-ELK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX573FK-ELK CAD Model

Description

The TC74LCX573FK-ELK is a low-voltage CMOS octal D-type transparent latch with 3-state outputs from Toshiba Semiconductor and Storage. This device is designed for high-speed operation while maintaining low power consumption. The 'LCX573 features eight latches with a common enable (LE) input and 3-state outputs, making it suitable for address latching, data buffering, and I/O port applications.

Applications:

  • Address latches in microprocessor-based systems.
  • Data buffering in memory systems.
  • I/O port expansion in embedded systems.
  • Data multiplexing and demultiplexing.
  • General digital logic applications requiring parallel data storage with tri-state output.

Features:

  • Low-voltage operation: Operates at 3.3V, making it suitable for battery-powered and low-power systems.
  • High-speed performance: Offers a high propagation delay, ensuring rapid data transfer.
  • Octal configuration: Provides eight independent latches for parallel data processing.
  • 3-state outputs: Allows for direct connection to bus lines, enabling multiple devices to share the same bus.
  • Transparent latch operation: Data passes through the latch when LE is high and is latched when LE goes low.
  • CMOS technology: Ensures low power consumption and high noise immunity.
  • Surface Mount Package: Available in a SSOP package, which is ideal for high density PCB assembly.

Benefits:

  • Improved system performance: The high-speed operation reduces delays and increases throughput.
  • Reduced power consumption: Low-voltage CMOS technology minimizes power requirements.
  • Simplified circuit design: The octal configuration simplifies the design process.
  • Enhanced system flexibility: 3-state outputs facilitate data bus sharing.
  • Space-saving design: The small SSOP package allows for compact circuit layouts.

Additional Details:

The TC74LCX573FK-ELK utilizes advanced CMOS technology to achieve a balance of speed and power efficiency. It features a propagation delay in the nanosecond range and a quiescent current in the microampere range. The device is designed to be compatible with TTL logic levels, allowing for easy integration into existing systems. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. When the Latch Enable (LE) input is high, the Q outputs follow the data inputs. When LE transitions low, the data present at the inputs just before the transition is latched. The Output Enable (OE) input, when high, places the outputs in the high-impedance state.

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2201 $57.9618
44+ $2.6426 $116.2744
68+ $2.5595 $174.0460
94+ $2.4775 $232.8850
121+ $2.3943 $289.7103
162+ $2.1471 $347.8302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess