EN
  • EN
  • DE

TC74VCX162835

Part No TC74VCX162835
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1035+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757196-TC74VCX162835
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VCX162835 CAD Model

Description

The TC74VCX162835 is a 16-bit universal bus transceiver with configurable voltage translation from Toshiba's VCX (Very low voltage CMOS) family. This device is designed for bi-directional asynchronous communication between data buses where different parts of the system operate at different voltage levels. It offers excellent speed performance and low power consumption.

Applications

  • Mixed-Voltage Systems: Facilitates communication between 3.3V and 1.8V or 2.5V logic systems.
  • Level Translation: Converts voltage levels between different logic families.
  • Data Bus Buffering: Provides buffering for high-capacitance data buses.
  • Asynchronous Communication: Enables data transfer between systems with different clock domains.
  • Memory Interfaces: Used in memory systems with different voltage requirements.

Features

  • Configurable Voltage Translation: Allows for flexible voltage level shifting.
  • Low Voltage Operation: Designed for 3.3V or lower voltage systems.
  • High-Speed Operation: Provides fast propagation delays for high-performance applications.
  • Bi-Directional Data Flow: Supports data transfer in both directions.
  • Output Enable Control: Enables isolation of the data bus.
  • TTL-Compatible Inputs: Interfaces easily with TTL logic devices.

Benefits

  • Seamless Integration: Allows for integration of different voltage logic systems.
  • Improved System Performance: High-speed operation reduces signal delays.
  • Reduced Power Consumption: Low voltage operation minimizes power dissipation.
  • Flexible Data Control: Output enable control provides easy control of data flow.
  • Simplified System Design: Reduces the complexity of mixed-voltage designs.

Additional Details: The TC74VCX162835 is commonly available in TSSOP (Thin Shrink Small Outline Package) or other surface mount packages. It's crucial to consult the datasheet for precise voltage translation ranges, electrical characteristics, and timing parameters. The device features power-down protection, ensuring that no excessive current is drawn when the device is not active. The VCX family is known for its low noise and high-speed capabilities, making it suitable for demanding applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess