EN
  • EN
  • DE

TC74VCX2244FT

Part No TC74VCX2244FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW VOLTAGE OCTAL BUS BUFFER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357951-TC74VCX2244FT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX2244FT CAD Model

Description

The TC74VCX2244FT is an octal buffer/line driver with 3-state outputs from Toshiba Semiconductor and Storage. This device is designed for high-performance applications requiring signal buffering and driving, particularly in bus-oriented systems. It features low-voltage operation, high-speed performance, and a wide operating temperature range. The 3-state outputs allow for multiple devices to share a common bus efficiently.

Applications

  • Signal buffering and amplification
  • Line driving in bus-oriented systems
  • Memory address drivers
  • Data bus isolation
  • Interface between different logic families

Features

  • Low-voltage operation: 1.65 V to 3.6 V
  • High-speed performance: tpd = 3.0 ns (maximum) at 3.3 V
  • Octal buffer/line driver configuration
  • 3-state outputs for bus interfacing
  • Output drive capability: ±24 mA at 3.3 V
  • Power-down protection
  • TTL-compatible inputs
  • Available in TSSOP package

Benefits

  • High-speed signal driving: Fast propagation delay ensures minimal signal distortion.
  • Reduced power consumption: Low-voltage operation enhances energy efficiency.
  • Efficient bus interfacing: 3-state outputs facilitate shared bus operation.
  • Enhanced signal integrity: Strong output drive ensures reliable signal transmission.
  • Flexible application: Can be used as a buffer or a line driver.
  • Compact footprint: TSSOP package saves valuable board space.

Additional Details

The TC74VCX2244FT operates over a temperature range of -40°C to +85°C, suitable for industrial and commercial applications. Power-down protection prevents backflow current when the device is powered off, enhancing system reliability. The output enable (OE) input controls the 3-state outputs; when OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state. This octal buffer/line driver is ideal for applications that require high-speed signal transmission and buffering with controlled bus interfacing.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $4.3014

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1326 $63.9282
16+ $7.4936 $119.8976
24+ $7.2592 $174.2208
33+ $7.0247 $231.8151
43+ $6.7914 $292.0302
57+ $6.0892 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess