EN
  • EN
  • DE

TC74VCX2541FK

Part No TC74VCX2541FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low-Voltage Octal Bus Buffer with 3.6-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357957-TC74VCX2541FK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX2541FK CAD Model

Description

The TC74VCX2541FK is an 8-bit buffer/line driver manufactured by Toshiba Semiconductor and Storage. It's designed for high-speed, low-voltage operation, making it suitable for various digital applications where signal buffering and driving are required. Its primary function is to amplify and transmit digital signals without inverting them.

Applications:

  • Memory interfacing
  • Address and data bus buffering
  • Clock distribution
  • Signal isolation
  • Level translation

Features:

  • Low-voltage operation (1.65V to 3.6V)
  • High-speed propagation delay
  • 8-bit non-inverting buffer/line driver
  • 3-state outputs for bus interface
  • Output enable (OE) control
  • Low power consumption
  • Small packaging (typically SSOP or similar)

Benefits:

  • Improved signal integrity due to buffering capability
  • Increased fan-out capability for driving multiple loads
  • Reduced signal loading on the source
  • Flexible bus management through 3-state outputs
  • Power savings in low-voltage systems
  • Compact design for space-constrained applications

Additional Details:

The TC74VCX2541FK features a typical propagation delay in the nanosecond range, enabling it to operate effectively in high-speed digital circuits. Its 3-state outputs allow for easy connection to a shared bus, where multiple devices can drive the bus at different times. The output enable (OE) input controls whether the outputs are active or in a high-impedance state, allowing for flexible bus control. The device is designed to be compatible with a wide range of logic families, including TTL and CMOS. It typically comes in a small surface-mount package, such as SSOP or TSSOP, making it suitable for high-density board layouts. The TC74VCX2541FK is also designed to withstand electrostatic discharge (ESD) events, enhancing its reliability in harsh environments.

Its low-voltage operation makes it suitable for use in battery-powered devices and other low-power applications. The high-speed performance ensures that the buffer/line driver does not introduce significant delays into the signal path. The device is widely used in computers, networking equipment, and other digital systems where reliable signal buffering is required. The TC74VCX series from Toshiba is known for its quality and performance, making the TC74VCX2541FK a popular choice for digital designers. The device also meets industry standards for electromagnetic compatibility (EMC).

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess