EN
  • EN
  • DE

TC74VCXR162245FT

Part No TC74VCXR162245FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW VOLTAGE 16-BIT BUS TRANSCEIVER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357986-TC74VCXR162245FT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VCXR162245FT CAD Model

Description

The TC74VCXR162245FT is a 16-bit non-inverting bus transceiver from Toshiba Semiconductor and Storage. This advanced CMOS logic device is designed for high-speed, low-power operation in a variety of digital systems. It is particularly well-suited for applications requiring bidirectional data transfer between buses.

Applications:

  • Memory interface
  • Bus interface
  • Data communication systems
  • Networking equipment
  • High-speed data transfer applications

Features:

  • Operating voltage: 2.0 V to 3.6 V
  • High-speed operation: tpd = 2.9 ns (max) at VCC = 3.3 V
  • Low power consumption: ICC = 8 μA (max) at VCC = 3.6 V
  • Output drive capability: ±24 mA at VCC = 3.3 V
  • TTL compatible input thresholds
  • Bus hold on data inputs eliminates the need for external pull-up resistors
  • Package: TSSOP48

Benefits:

  • High-speed data transfer: Enables fast communication between different system components.
  • Low power consumption: Reduces overall system power consumption, making it suitable for battery-powered devices.
  • Simplified system design: The bus hold feature eliminates the need for external pull-up resistors, simplifying board layout and reducing component count.
  • Wide operating voltage range: Allows for flexible integration into various systems with different voltage requirements.
  • TTL compatibility: Ensures compatibility with other TTL logic devices.

The TC74VCXR162245FT features a bus hold circuit on the data inputs. This holds unused inputs at a valid logic level, eliminating the need for external pull-up or pull-down resistors. This reduces component count and simplifies board layout. The device's low power consumption and high-speed operation make it ideal for applications where performance and energy efficiency are critical.

The transceiver provides bidirectional data transfer capabilities, allowing data to flow in either direction between the two buses connected to the A and B ports. The direction of data flow is controlled by the direction control (DIR) input. The output enable (OE) input controls whether the outputs are enabled or disabled. When OE is high, the outputs are in a high-impedance state.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess