EN
  • EN
  • DE

TC74VHC11F

Part No TC74VHC11F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TRIPLE 3-INPUT AND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265107-TC74VHC11F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC11F CAD Model

Description

The TC74VHC11F is a Triple 3-Input AND Gate manufactured by Toshiba Semiconductor and Storage. This device belongs to the VHC (Very High-Speed CMOS) family of logic gates, characterized by their high speed, low power consumption, and wide operating voltage range. It is commonly used in digital electronic circuits to perform the logical AND operation.

Applications:

  • Digital Logic Circuits: Implementing AND logic functions in various digital systems.
  • Address Decoding: Used in memory address decoding to select specific memory locations.
  • Data Multiplexing: Employed in data selection circuits to choose between multiple data inputs.
  • Control Logic: Used to implement control functions in embedded systems and other digital devices.
  • Signal Gating: Employed to enable or disable signals based on logical conditions.

Features:

  • Triple 3-Input AND Gate: Contains three independent 3-input AND gates in a single package.
  • High-Speed Operation: Offers fast propagation delays, enabling high-speed data processing.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 5.5V.
  • CMOS Technology: Provides high noise immunity and low static power dissipation.

Benefits:

  • Versatile Logic Function: Provides the fundamental AND logic function for a wide range of applications.
  • High-Speed Performance: Enables fast data processing and reduces signal delays in high-performance circuits.
  • Low Power Dissipation: Reduces power consumption in battery-powered devices and minimizes heat generation.
  • Wide Operating Voltage: Allows for flexible integration into various digital systems with different voltage requirements.
  • Space-Saving Design: The triple gate configuration saves valuable board space.

The TC74VHC11F's inputs are CMOS compatible, ensuring easy interfacing with other CMOS logic devices. Its output drive capability must be considered to ensure proper signal levels for subsequent stages in the circuit. The datasheet provides detailed timing diagrams, electrical characteristics, and package information for proper design and operation. This gate is particularly useful in designs requiring a high-performance, low-power AND logic function and is suitable for various digital logic applications due to its speed and efficiency.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess