The TC74VHC14FN is a high-speed CMOS Schmitt trigger inverter fabricated with silicon gate CMOS technology by Toshiba Semiconductor and Storage. It achieves high-speed operation similar to equivalent Bipolar Schottky TTL devices, while maintaining the CMOS low power dissipation. Due to the Schmitt trigger action, the TC74VHC14FN features different thresholds for positive-going (VT+) and negative-going (VT-) signals. These devices are used in applications where noise or slow input signals could cause problems for standard inverters.
Applications
- Wave and pulse shapers
- Astable multivibrators
- Monostable multivibrators
- High-noise-environment applications
Features
- High-speed operation: tpd = 5.2 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 4 μA (max) at Ta = 25°C
- High noise immunity: VH = 1.7 V (min), VL = 0.8 V (max)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 8 mA (min)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Pin and function compatible with 74HC14
Benefits
- Increased system performance due to high-speed operation.
- Reduced power consumption leading to longer battery life in portable devices.
- Improved noise immunity ensures reliable operation in noisy environments.
- Ability to drive a large number of loads simplifies system design.
- Symmetrical output impedance minimizes signal distortion.
- Balanced propagation delays ensure accurate timing.
- Wide operating voltage provides flexibility in power supply design.
Additional Details
The TC74VHC14FN is supplied in a DIP14 package. The operating temperature range is -40°C to 85°C.
The inputs are equipped with protection circuits against static discharge or transient excess voltage. This ensures the device is robust and reliable in demanding applications.