EN
  • EN
  • DE

TC74VHC393FT(EL,K)

Part No TC74VHC393FT(EL,K)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1127148-TC74VHC393FT(EL,K)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VHC393FT(EL,K) CAD Model

Description

The TC74VHC393FT(EL,K) is a high-speed, dual 4-bit binary counter manufactured by Toshiba Semiconductor and Storage. This integrated circuit consists of two independent 4-bit binary counters with individual clock, reset, and output pins. It is designed for high-performance applications requiring frequency division, counting, or timing control.

Applications:

  • Frequency Dividers: Used to divide input clock frequencies into lower frequencies.
  • Timers: Employed in timing circuits for controlling the duration of events.
  • Counters: Used in digital counting applications, such as event counters or sequence generators.
  • Digital Clocks: Integrated into digital clock circuits for timekeeping functions.
  • Control Systems: Used in various control systems for sequencing and timing control.

Features:

  • Dual 4-Bit Binary Counter: Contains two independent 4-bit binary counters.
  • High-Speed Operation: Operates at high clock frequencies (typically up to 125 MHz).
  • Individual Clock and Reset Inputs: Provides independent control over each counter.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Small Package: Available in a TSSOP package for space-saving designs.

Benefits:

  • Versatile Functionality: Can be used for a wide range of counting, timing, and frequency division applications.
  • High-Speed Performance: Enables fast counting and timing operations.
  • Independent Control: Allows for flexible configuration and control of each counter.
  • Low Power Consumption: Minimizes power usage in battery-powered or low-power applications.
  • Compact Size: The TSSOP package allows for use in space-constrained environments.

Additional Details:

The TC74VHC393FT(EL,K) counter operates by incrementing its output value on each rising edge of the clock input. The reset input, when asserted, clears the counter to zero. Each counter has four output pins (QA, QB, QC, QD) representing the binary count value. The device operates over a wide voltage range, typically from 2V to 5.5V. The operating temperature range is generally from -40°C to +85°C. The TSSOP (Thin Shrink Small Outline Package) is a surface-mount package that provides good thermal performance and is suitable for automated assembly. The '(EL,K)' suffix usually indicates tape and reel packaging. This counter is an essential component for various digital systems requiring accurate counting and timing functions.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess