The TC74VHC4066AFT is a quad bilateral analog switch fabricated using silicon gate CMOS technology by Toshiba Semiconductor and Storage. It's designed for high-speed operation while maintaining low power consumption. This device consists of four independent switches, each controlled by a separate enable input. The TC74VHC4066AFT offers excellent performance characteristics, including low on-resistance and fast switching speeds, making it suitable for various analog and digital signal switching applications.
Applications
- Analog signal switching
- Multiplexing and demultiplexing
- Audio and video signal routing
- Sample-and-hold circuits
- Data acquisition systems
Features
- High-speed operation: tpd = 4.2 ns (typ.) at VCC = 5 V
- Low on-resistance: RON = 5 Ω (typ.) at VCC = 5 V
- Low power consumption: ICC = 2 μA (max) at Ta = 25°C
- Wide operating voltage range: VCC = 2 V to 5.5 V
- CMOS technology for high noise immunity
Benefits
- Fast switching speeds allow for high-frequency signal handling
- Low on-resistance minimizes signal distortion and power loss
- Low power consumption extends battery life in portable devices
- Wide operating voltage range provides flexibility in circuit design
- High noise immunity ensures reliable operation in noisy environments
Additional Details
The TC74VHC4066AFT is typically supplied in a TSSOP package. It is designed to be TTL compatible, simplifying interfacing with other digital logic circuits. The device operates over a wide temperature range, ensuring reliable performance in various environmental conditions. Key parameters such as on-resistance, switching speeds, and power consumption are specified in the datasheet, allowing designers to accurately predict circuit performance. The control inputs are protected against electrostatic discharge (ESD), enhancing the device's robustness. Toshiba's reputation for quality and reliability ensures that the TC74VHC4066AFT provides dependable performance in critical applications. The device's ability to handle both analog and digital signals makes it a versatile component in modern electronic systems.