EN
  • EN
  • DE

20N10

Part No 20N10
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Fast Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1122971-20N10
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 20N10 CAD Model

Description

20N10 is a NPN silicon power transistor manufactured by Inchange Semiconductor Company Limited. It is a high-voltage, high-current transistor that is designed for use in a variety of applications, including power supplies, motor control, and industrial automation.

The 20N10 has a maximum collector voltage of 200V and a maximum collector current of 10A. It also has a low saturation voltage and a high forward current gain. These features make the 20N10 an ideal choice for applications where high voltage, high current, and low power dissipation are required.

The 20N10 is available in a variety of package styles, including TO-220, TO-263, and DPAK. This makes it easy to find the right package for your specific application.

Here is a more detailed description of the features and benefits of the 20N10 transistor:

  • High voltage: The 20N10 has a maximum collector voltage of 200V, making it suitable for use in a variety of high-voltage applications.
  • High current: The 20N10 has a maximum collector current of 10A, making it suitable for applications where high current is required.
  • Low saturation voltage: The 20N10 has a low saturation voltage, which reduces power dissipation and improves efficiency.
  • High forward current gain: The 20N10 has a high forward current gain, which makes it sensitive to input signals and allows for high output currents.
  • Variety of package styles: The 20N10 is available in a variety of package styles, making it easy to find the right package for your specific application.

The 20N10 transistor is commonly used in a variety of applications, including:

  • Power supplies
  • Motor control
  • Industrial automation
  • Battery chargers
  • Inverters
  • Lighting control
  • Audio amplifiers

Here are some specific examples of how the 20N10 transistor can be used:

  • In a power supply, the 20N10 can be used to switch the output voltage from one level to another.
  • In a motor control application, the 20N10 can be used to control the speed and direction of a motor.
  • In an industrial automation application, the 20N10 can be used to control various actuators and sensors.
  • In a battery charger, the 20N10 can be used to regulate the charging current.
  • In an inverter, the 20N10 can be used to convert DC power to AC power.
  • In a lighting control application, the 20N10 can be used to turn lights on and off or to adjust their brightness.
  • In an audio amplifier, the 20N10 can be used to amplify the output signal.

The 20N10 transistor is a versatile and reliable transistor that can be used in a variety of applications. It is a good choice for applications where high voltage, high current, and low power dissipation are required.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0731 $50.0735
1,670+ $0.0600 $100.2000
2,585+ $0.0581 $150.1885
3,555+ $0.0563 $200.1465
4,600+ $0.0544 $250.2400
6,150+ $0.0488 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,490 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess