The TC74VHC9125PT is a Quadruple Bus Buffer Gate from Toshiba Semiconductor and Storage's VHC (Very High-Speed CMOS) family. It's designed to provide high-speed signal buffering with low power consumption, making it suitable for various digital logic applications.
Applications:
- Data bus buffering in microprocessor-based systems.
- Memory interface circuits.
- Signal isolation.
- Level shifting between different logic families.
- General-purpose logic applications.
Features:
- High-speed operation: Typical propagation delay of 3.8 ns at VCC = 5 V.
- Low power consumption: ICC = 4 μA (max) at VCC = 5 V.
- Wide operating voltage range: VCC = 2 V to 5.5 V.
- CMOS input levels.
- TTL output drive capability: Can drive 15 LSTTL loads.
- Quadruple buffer configuration within a single package.
- TSSOP (Thin Shrink Small Outline Package) for space-saving surface mount assembly.
Benefits:
- Improved system performance due to fast signal propagation.
- Reduced power consumption leads to longer battery life in portable applications.
- Versatile usage in various digital systems due to the wide voltage range.
- Compatibility with both CMOS and TTL logic levels simplifies system design.
- Space-saving TSSOP package allows for denser circuit board layouts.
Technical Specifications:
The TC74VHC9125PT operates effectively within a power supply range of 2V to 5.5V. The propagation delay is typically 3.8ns at 5V, making it ideal for high-speed applications. It's designed with CMOS-compatible inputs, ensuring good noise immunity. The outputs can drive up to 15 LSTTL loads. The package is a TSSOP, suitable for surface mount assembly, which allows for a more compact and efficient design. The operating temperature range is typically -40°C to +85°C. This buffer gate is a reliable component in designs requiring high speed and low power consumption.
The VHC logic family offers a good balance between speed and power, making the TC74VHC9125PT an excellent choice for modern digital designs.