EN
  • EN
  • DE
  • IT

TC74VHCT373AFTEL

Part No TC74VHCT373AFTEL
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Latches
Description IC LATCH OCT D-TYPE 3 ST 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 5.1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1106151-TC74VHCT373AFTEL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74VHCT373AFTEL CAD Model

Description

The TC74VHCT373AFTEL is an octal D-type latch manufactured by Toshiba Semiconductor and Storage. This device is part of the VHCT family, which offers high-speed operation with TTL-compatible input thresholds. It is commonly used in memory address latching, data storage, and general-purpose digital logic applications.

Applications:

  • Memory Address Latching: Used in memory systems to latch address signals for accessing memory locations.
  • Data Storage: Employed for temporary data storage in various digital systems.
  • Microprocessor Systems: Integrated into microprocessor-based systems for data and address buffering.
  • Peripheral Interfacing: Utilized to interface peripherals with microcontrollers or microprocessors.
  • General-Purpose Logic: Used in various digital logic circuits for signal holding and buffering.

Features:

  • High-Speed Operation: Provides fast propagation delays for high-performance applications.
  • TTL-Compatible Inputs: Allows direct interfacing with TTL logic levels.
  • Octal Configuration: Offers eight independent D-type latches in a single package.
  • Three-State Outputs: Enables multiple devices to share a common bus.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.

Benefits:

  • Improved System Performance: High-speed operation reduces signal delays and enhances overall system performance.
  • Easy Interfacing: TTL-compatible inputs simplify interfacing with standard logic circuits.
  • Space Saving: Octal configuration reduces the number of components required in a system.
  • Bus Compatibility: Three-state outputs allow for shared bus architectures.
  • Energy Efficiency: Low power consumption reduces heat generation and extends battery life in portable applications.

Additional Details:

The TC74VHCT373AFTEL operates with a supply voltage range of 4.5V to 5.5V. It comes in a TSSOP (Thin Shrink Small Outline Package). The propagation delay time is typically around 6 ns. The output enable (OE) control allows the outputs to be disabled, placing them in a high-impedance state. The device is designed to operate within a specified temperature range (e.g., -40°C to +85°C). It is commonly used in various digital electronic systems, including computers, communication equipment, and industrial control systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3188 $58.5068
27+ $4.3647 $117.8469
41+ $4.2285 $173.3685
57+ $4.0922 $233.2554
73+ $3.9559 $288.7807
98+ $3.5459 $347.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess