EN
  • EN
  • DE

TC74VHCT540AFK

Part No TC74VHCT540AFK
Manufacturer Toshiba Semiconductor and Storage
Description Octal Bus Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+P
Reference case VSSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735038-TC74VHCT540AFK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHCT540AFK CAD Model

Description

The TC74VHCT540AFK is an octal buffer/line driver manufactured by Toshiba. It features a three-state output, making it suitable for driving highly capacitive loads or for use in memory address drivers. The device is designed for high-speed operation while maintaining CMOS low power dissipation. It is part of the VHCT family, which is known for its TTL-compatible input thresholds.

Applications

  • Memory address drivers
  • Clock drivers
  • Bus interface
  • Logic level translation
  • Data transmission

Features

  • Number of Buffers: 8
  • Output Type: 3-State
  • High-Speed Operation: tpd = 4.8 ns (typ.) at VCC = 5V
  • Operating Voltage: 4.5V to 5.5V
  • TTL-Compatible Inputs
  • Low Power Dissipation
  • Package: SOP20

Benefits

  • High-Speed Performance: Enables fast data transmission and processing.
  • Three-State Outputs: Allows for efficient bus management and isolation.
  • TTL Compatibility: Interfaces easily with TTL logic devices.
  • Low Power Consumption: Reduces power requirements and extends battery life.
  • Versatile Application: Suitable for a wide range of buffering and driving applications.

Technical Specifications

The TC74VHCT540AFK operates from a supply voltage of 4.5V to 5.5V. It features a typical propagation delay of 4.8 ns at VCC = 5V. The inputs are TTL-compatible, allowing for direct interfacing with TTL logic devices. The device is packaged in a SOP20 (Small Outline Package) for surface mount assembly. The output enable control allows the outputs to be placed in a high-impedance state. The operating temperature range is typically -40°C to +85°C. The device is designed to drive capacitive loads effectively.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess