EN
  • EN
  • DE

TC74VHCT540AFTEK

Part No TC74VHCT540AFTEK
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839734-TC74VHCT540AFTEK
Ultra Librarian 3D Model Ultra Librarian TC74VHCT540AFTEK CAD Model

Description

The TC74VHCT540AFTEK is an Octal Buffer/Line Driver with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. This device belongs to the VHCT (Very High-Speed CMOS with TTL-compatible inputs) family, combining high-speed operation with TTL input compatibility. The 3-state outputs allow for bused applications where multiple devices share a common bus.

Applications:

  • Memory address drivers.
  • Clock drivers.
  • Bus interface.
  • Data transmission.

Features:

  • High-speed operation: tpd = 5.3 ns (typ.) at VCC = 5 V.
  • Low power dissipation: ICC = 4 μA (max.) at VCC = 5 V.
  • Wide operating voltage range: VCC = 4.5 V to 5.5 V.
  • TTL input voltage levels.
  • 3-State outputs for bus applications.
  • Octal buffer configuration.
  • TSSOP (Thin Shrink Small Outline Package) for surface mounting.

Benefits:

  • High-speed data transfer due to short propagation delay.
  • Reduced power consumption, especially important for battery-powered devices.
  • TTL compatibility facilitates interfacing with existing TTL systems.
  • 3-State outputs enable multiple devices to share the same bus without contention.
  • TSSOP package allows for compact designs and efficient board utilization.

Technical Specifications:

The TC74VHCT540AFTEK operates within a supply voltage range of 4.5V to 5.5V. It has a typical propagation delay of 5.3ns at 5V. The inputs are TTL compatible, simplifying interfacing with TTL logic. The 3-state outputs provide high impedance when disabled, allowing other devices to drive the bus. The device is packaged in a TSSOP package suitable for surface mount assembly. The operating temperature range is typically -40°C to +85°C.

The VHCT series is ideal for applications requiring a high-speed buffer with TTL compatibility and the ability to share a common bus. The TC74VHCT540AFTEK offers excellent performance in a compact TSSOP package.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess