EN
  • EN
  • DE

TC75S57FU(TE85L,F)

Part No TC75S57FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Comparators
Description IC C0MP GP CMOS PUSH-PULL USV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 1.8 V to 7 V, ±0.9 V to 3.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 1pA
Current - Output (Typ) 25mA
Current - Quiescent (Max) 220μA
Propagation Delay (Max) 140ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package USV
Win Source Part Number 117844-TC75S57FU(TE85L,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC75S57FU(TE85L,F) CAD Model

Description

The Toshiba TC75S57FU(TE85L,F) is an integrated circuit that is designed for use in various applications.

  • Output Type: Push-pull
  • Current Output: 25mA
  • Quiescent Current: 220μA
  • Input Offset Voltage: 7mV @ 5V
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Status: Active
  • Supply and Demand Status: Balanced
  • Temperature Range: -40°C to 85°C
  • Operating Voltage (Maximum): 7V

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NEC
Lowest to $1.5246
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Micrel
Lowest to $0.2645

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3111 $51.3315
395+ $0.2553 $100.8435
610+ $0.2473 $150.8530
840+ $0.2393 $201.0120
1,085+ $0.2314 $251.0690
1,450+ $0.2074 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,620 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess