EN
  • EN
  • DE

B20B-XADSS-N (LF)(SN)

Part No B20B-XADSS-N (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Conn Shrouded Header HDR 20 POS 2.5mm Solder ST Thru-Hole Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980769-B20B-XADSS-N (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B20B-XADSS-N (LF)(SN) CAD Model

Description

The B20B-XADSS-N (LF)(SN) is a 20-position crimp-style connector housing manufactured by JST Sales America Inc. It's part of JST's XADS series, known for its high-density and secure wire-to-board connections. The (LF)(SN) suffix indicates that the connector is lead-free and features tin plating.

Applications:

  • Industrial automation: Used in connecting sensors, actuators, and control modules in automated systems.
  • Medical equipment: Employed in diagnostic and therapeutic devices where reliable connections are critical.
  • Telecommunications: Found in telecom infrastructure for signal and power distribution.
  • Data communication: Used in networking equipment for connecting data lines.
  • Automotive electronics: Integrated into vehicle control systems and infotainment units.

Features:

  • 20-position housing: Accommodates twenty individual wire connections.
  • Crimp style: Provides a robust and gas-tight wire termination method.
  • XADS series: Part of a connector family designed for high-density applications.
  • Lead-free (LF): Compliant with RoHS standards, minimizing environmental impact.
  • Tin plating (SN): Offers excellent solderability and corrosion resistance.
  • Secure locking mechanism: Prevents accidental disconnections, ensuring reliable operation.
  • High-density design: Allows for maximum connections in a minimal footprint.

Benefits:

  • Reliable high-density connections: Ensures stable and secure electrical connections in demanding applications.
  • Space-saving: The compact design maximizes board space utilization.
  • Easy assembly: Crimp-style termination simplifies the assembly process, reducing manufacturing costs.
  • Environmentally compliant: Lead-free construction meets RoHS regulations.
  • Durable and robust: Designed for long-term performance in harsh environments.
  • Prevents accidental disconnections: Secure locking mechanism ensures continuous operation.

Additional Details:

The B20B-XADSS-N (LF)(SN) connector housing is designed to be used with compatible JST XADS series crimp terminals. It's important to use the correct crimping tool to achieve proper wire termination and ensure reliable performance. The connector is typically mounted on a printed circuit board (PCB) using a mating header. The operating temperature range is typically -25°C to +85°C. Voltage and current ratings are dependent on the mating connector and wire size used.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2419 $62.0950
115+ $1.0191 $117.1965
180+ $0.9872 $177.6960
245+ $0.9553 $234.0485
315+ $0.9235 $290.9025
420+ $0.8279 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess