EN
  • EN
  • DE

TC75W57FK

Part No TC75W57FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265240-TC75W57FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC75W57FK CAD Model

Description

The TC75W57FK is a dual operational amplifier (op-amp) from Toshiba Semiconductor and Storage. This device is designed for low-voltage, low-power applications, making it suitable for portable and battery-powered devices. It features rail-to-rail input and output operation, allowing for maximum signal swing within the supply voltage range.

Applications:

  • Portable Audio Amplifiers: Headphone amplifiers and preamplifiers in portable audio devices.
  • Sensor Signal Conditioning: Amplifying and filtering signals from sensors in battery-powered applications.
  • Active Filters: Implementing filters in low-voltage systems.
  • Low-Power Instrumentation: Used in battery-powered measurement equipment.
  • Voltage Followers: Buffering signals in low-voltage circuits.

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low-Voltage Operation: Designed to operate at low supply voltages (typically 1.8V to 5.5V).
  • Low Power Consumption: Minimizes power consumption for extended battery life.
  • Rail-to-Rail Input and Output: Allows the input and output signals to swing close to the supply rails.
  • High Output Current: Can drive moderate loads without significant signal degradation.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Maximum Signal Swing: Rail-to-rail operation maximizes the dynamic range of the signal.
  • Versatile Applications: Suitable for a wide range of low-voltage analog signal processing tasks.
  • Compact Design: Small size allows for integration into space-constrained applications.

Additional Details:

The TC75W57FK typically comes in a surface-mount package. Key electrical specifications include supply voltage range, input offset voltage, input bias current, open-loop gain, and output current. Consult the Toshiba Semiconductor and Storage datasheet for detailed specifications, application circuits, and performance graphs.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Spansion
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1940 $58.2000
725+ $0.1594 $115.5650
1,130+ $0.1536 $173.5680
1,555+ $0.1490 $231.6950
2,000+ $0.1444 $288.8000
2,680+ $0.1294 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,700 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess