EN
  • EN
  • DE

TC7705FNG

Part No TC7705FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358312-TC7705FNG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7705FNG CAD Model

Description

The TC7705FNG is a CMOS system reset IC manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed to monitor the power supply voltage of microprocessors and other digital systems. When the supply voltage falls below a pre-defined threshold, the TC7705FNG generates a reset signal to prevent the system from malfunctioning. It is characterized by its low power consumption and high accuracy, making it ideal for battery-powered and portable applications.

Applications

  • Microprocessor Reset Circuits: Provides a reliable reset signal for microprocessors during power-up and brown-out conditions.
  • Battery-Powered Devices: Monitors the battery voltage and generates a reset signal when the battery is low.
  • Industrial Control Systems: Protects sensitive electronic components from voltage fluctuations and power failures.
  • Automotive Electronics: Ensures proper system initialization and operation in automotive applications.
  • Consumer Electronics: Used in various consumer electronic devices to maintain system stability.

Features

  • Supply Voltage Monitoring: Continuously monitors the power supply voltage.
  • Reset Output: Generates a reset signal when the supply voltage falls below the threshold.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Package Size: Available in small surface-mount packages, saving board space.
  • High Accuracy: Provides accurate voltage monitoring and reset signal generation.

Benefits

  • System Stability: Prevents system malfunctions due to voltage fluctuations and power failures.
  • Data Protection: Protects data integrity during power-down conditions.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Compact Design: Its small size enables integration into space-constrained applications.
  • Reliable Operation: Toshiba's reputation ensures consistent and reliable performance.

Additional Details

The TC7705FNG typically comes in a small outline package (SOP) or similar surface-mount package. The reset threshold voltage, reset delay time, and other electrical characteristics are specified in the datasheet provided by Toshiba. It is important to consult the datasheet for specific application guidelines and performance characteristics. The device is designed to operate within a specific temperature range, and exceeding these limits may affect its performance and reliability. An external capacitor can be used to adjust the reset delay time.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Pulse
Lowest to $1.6817
Lite-On Inc.
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
KEC
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess