EN
  • EN
  • DE

RT9545SCE

Part No RT9545SCE
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301645-RT9545SCE
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9545SCE CAD Model

Description

The RT9545SCE is a highly integrated single-cell Li-ion battery charger IC from Richtek USA Inc. It is designed to efficiently and safely charge single-cell lithium-ion batteries commonly used in portable devices.

Applications:

  • Portable Media Players
  • Bluetooth Devices
  • GPS Devices
  • MP3/MP4 Players
  • Low-Power Handheld Devices

Features:

  • High integration minimizes external components
  • Constant Current/Constant Voltage (CC/CV) charging algorithm
  • Programmable charging current
  • Pre-charge conditioning for deeply discharged batteries
  • Automatic recharge
  • Thermal protection
  • Overvoltage protection
  • Short circuit protection
  • Input overvoltage protection
  • Charge status indicator
  • Low dropout operation

Benefits:

  • Extended battery life due to optimized charging algorithm
  • Increased system reliability through comprehensive protection features
  • Reduced board space requirements due to high integration
  • Simplified design and faster time-to-market
  • Safer operation due to thermal and overvoltage protection

Additional Details:

The RT9545SCE utilizes a constant current/constant voltage (CC/CV) charging algorithm, which is essential for safely and efficiently charging lithium-ion batteries. It typically includes features such as pre-charge conditioning to revive deeply discharged batteries before initiating the full charging cycle. It features protection mechanisms to prevent overvoltage, overcurrent, short circuits, and overheating during the charging process, ensuring the safety of the battery and the device. The charge current is often programmable, allowing designers to tailor the charging profile to the specific battery used. The IC also monitors the battery temperature and voltage, adjusting the charging parameters accordingly. The RT9545SCE usually includes a charge status output, allowing a microcontroller or other system component to monitor the charging progress. It comes in small packages to support highly compact application.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Coilcraft
Lowest to $2.3539
Zilog
Need more? Email Us
Qualcomm
Lowest to $10.8258

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess