EN
  • EN
  • DE

TC7MBD3244AFK

Part No TC7MBD3244AFK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Octal Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358338-TC7MBD3244AFK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MBD3244AFK CAD Model

Description

The TC7MBD3244AFK is a high-speed dual supply bus transceiver manufactured by Toshiba Semiconductor and Storage. This device is designed for bi-directional level shifting between two voltage domains, making it ideal for mixed-voltage systems. It supports a wide range of applications where data needs to be transferred between components operating at different voltage levels.

Applications

  • Level shifting in mixed-voltage systems: Connecting microcontrollers or processors with different I/O voltage levels.
  • Mobile devices: Smartphones, tablets, and other portable electronics requiring low-power level translation.
  • Computing systems: Motherboards, peripheral devices, and other computer hardware.
  • Industrial automation: Interfacing sensors, actuators, and control systems operating at different voltages.
  • Networking equipment: Routers, switches, and other network devices where level translation is needed for communication between different chips.

Features

  • Dual supply voltage: Operates with two independent power supplies (VCCA and VCCB) ranging from 1.65 V to 5.5 V, enabling flexible level translation.
  • High-speed operation: Ensures minimal signal delay and distortion, suitable for high-frequency data transfer.
  • Bi-directional level shifting: Allows data transfer in both directions, simplifying system design and reducing component count.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Small package: Available in a compact package for space-constrained applications.
  • Output Enable (OE) control: Provides output enable/disable control, allowing for bus isolation and reduced power consumption when the device is not actively transmitting data.

Benefits

  • Simplified system design: Reduces the complexity of interfacing devices operating at different voltage levels.
  • Improved signal integrity: Ensures reliable data transfer by minimizing signal degradation.
  • Reduced power consumption: Low-power design minimizes energy usage, extending battery life in portable applications.
  • Increased system flexibility: Allows for the use of components with different voltage requirements in the same system.
  • Space saving: Compact package design saves valuable board space.
  • Enhanced compatibility: Ensures compatibility between different voltage standards and devices.

The TC7MBD3244AFK is commonly used to interface microcontrollers with different I/O voltages to peripherals such as memory or sensors. The OE pin allows for easy control over the transceiver, enabling or disabling data flow as needed. Its high-speed performance and low power consumption make it a versatile choice for a variety of level-shifting applications. The specific package type and operating temperature range should be verified in the datasheet for the application environment.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess