EN
  • EN
  • DE

TC7MBL3244AFK

Part No TC7MBL3244AFK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Octal Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214985-TC7MBL3244AFK
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7MBL3244AFK CAD Model

Description

The TC7MBL3244AFK is a low-voltage, high-speed dual supply bus transceiver manufactured by Toshiba Semiconductor and Storage. Designed for bi-directional level shifting, this device is ideal for mixed-voltage systems where seamless data transfer between components with different voltage levels is crucial. It offers optimal performance in applications demanding efficient and reliable communication across varying voltage domains.

Applications

  • Mixed-Voltage Systems: Facilitates level translation between devices with differing I/O voltage requirements, such as microcontrollers and peripherals.
  • Mobile Devices: Integrated in smartphones, tablets, and portable electronics to provide low-power level shifting.
  • Computing Systems: Used in motherboards and peripheral devices to interface components operating at diverse voltage levels.
  • Industrial Automation: Employed for interfacing sensors, actuators, and control systems functioning at various voltages.
  • Networking Equipment: Found in routers and switches, enabling level translation between different integrated circuits.

Features

  • Dual Supply Voltage: Operates with two independent power supplies (VCCA and VCCB) ranging from 1.65 V to 5.5 V, offering versatile level translation.
  • High-Speed Operation: Provides minimal signal delay and distortion, ensuring high-frequency data transfer capabilities.
  • Bi-Directional Level Shifting: Enables data transfer in both directions, simplifying system design and minimizing component count.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered applications.
  • Output Enable (OE) Control: Incorporates output enable/disable control, facilitating bus isolation and reducing power consumption when inactive.
  • Small Package: Comes in a compact package, ideal for applications with limited board space.

Benefits

  • Simplified System Design: Reduces complexity when interfacing devices with different voltage levels.
  • Improved Signal Integrity: Ensures reliable data transfer by minimizing signal degradation.
  • Reduced Power Consumption: Low-power design extends battery life in portable applications.
  • Increased System Flexibility: Allows usage of components with different voltage requirements in a unified system.
  • Space Saving: Compact package design optimizes board space utilization.
  • Enhanced Compatibility: Ensures compatibility between various voltage standards and devices.

The TC7MBL3244AFK is typically used to interface microcontrollers with peripherals like memory or sensors operating at different voltage levels. The Output Enable (OE) pin provides flexible control over the transceiver, enabling or disabling data flow as required. Its high-speed performance, combined with low power consumption, makes it a versatile choice for many level-shifting applications. Always refer to the datasheet for precise package details and operating temperature ranges specific to your implementation.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess