The TC7MPN3125FTG(EB) is a low-voltage, dual-supply, 8-bit bidirectional bus transceiver from Toshiba Semiconductor and Storage. It is designed for level translation between different voltage domains in mixed-voltage systems. The device allows for bidirectional data transmission between two buses operating at different voltage levels, making it suitable for a wide range of applications, especially in portable devices and memory interfaces.
Applications:
- Mobile Devices
- Portable Electronics
- Memory Interfaces
- Mixed-Voltage Systems
- Data Communication Systems
Features:
- Dual Supply Voltage: Allows for independent voltage levels on both sides of the transceiver.
- Wide Supply Voltage Range: Supports VCCA from 1.6V to 3.6V and VCCB from 2.3V to 5.5V.
- Bidirectional Data Transfer: Enables data transmission in both directions without the need for external direction control.
- Low Power Consumption: Optimized for battery-powered applications to extend battery life.
- High-Speed Operation: Provides minimal propagation delay for efficient data transfer.
- Output Enable (OE): An OE input allows for output isolation, which can reduce power consumption and prevent bus contention.
Benefits:
- Voltage Level Translation: Facilitates seamless communication between systems operating at different voltage levels.
- Improved System Performance: High-speed data transfer minimizes latency and improves overall system performance.
- Extended Battery Life: Low power consumption maximizes battery life in portable devices.
- Compact Design: Small package size allows for integration into space-constrained applications.
- Simplified Design: Bidirectional capability simplifies interface design by removing the need for separate transmit and receive lines.
Additional Details:
The TC7MPN3125FTG(EB) features a power-down protection circuit that prevents back-drive current when the device is not powered, ensuring the integrity of other components in the system. It is fabricated using advanced CMOS technology for high performance and reliability. The 'EB' suffix might denote specific packaging or environmental compliance features.
Specific details include low propagation delay times, typically in the nanosecond range, and a wide operating temperature range suitable for various environments. The package type is typically TSSOP or similar, allowing for efficient board space utilization. The inputs are designed to be overvoltage tolerant, protecting the device from potential damage due to voltage spikes.