EN
  • EN
  • DE

TC7MPS3125FTG(EB)

Part No TC7MPS3125FTG(EB)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358403-TC7MPS3125FTG(EB)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MPS3125FTG(EB) CAD Model

Description

The TC7MPS3125FTG(EB) is a high-performance, low-voltage, dual-supply 8-bit bidirectional bus transceiver designed and manufactured by Toshiba Semiconductor and Storage. It's specifically crafted for voltage level translation in mixed-voltage systems, enabling seamless communication between buses operating at different voltage levels. The device boasts bidirectional data transfer capabilities, low power consumption, and high-speed operation, making it ideal for various applications, particularly in portable electronics and memory interfaces.

Applications:

  • Mobile Phones and Smartphones
  • Tablet Computers
  • Portable Media Players
  • Memory Card Interfaces
  • Mixed-Voltage Logic Systems

Features:

  • Dual Supply Voltage: Permits independent voltage levels on both sides of the transceiver (VCCA and VCCB).
  • Wide Supply Voltage Range: VCCA from 1.6V to 3.6V; VCCB from 2.3V to 5.5V.
  • Bidirectional Data Transfer: Enables data to flow in both directions without external direction control.
  • Low Power Consumption: Optimized for extended battery life in portable applications.
  • High-Speed Operation: Minimizes propagation delay for efficient and rapid data transfer.
  • Output Enable (OE) Control: Allows for output isolation and reduced power consumption when the transceiver is inactive.

Benefits:

  • Seamless Voltage Level Translation: Facilitates communication between components operating at different voltages.
  • Enhanced System Performance: High-speed data transfer reduces latency and improves overall system responsiveness.
  • Extended Battery Life: Low power consumption prolongs the operational time of portable devices.
  • Compact Design: The small package size enables integration into space-constrained applications.
  • Simplified System Design: Bidirectional data transfer simplifies interface designs by eliminating the need for separate transmit and receive lines.

Additional Details:

The TC7MPS3125FTG(EB) includes a power-down protection feature that prevents back-drive current when the device is not powered, ensuring the integrity of other system components. It's manufactured utilizing advanced CMOS technology for enhanced performance and reliability. The (EB) suffix likely indicates specific environmental compliance or packaging characteristics.

Typical specifications include propagation delays in the nanosecond range, enabling fast data transfer. The package is typically a TSSOP or similar, offering good thermal performance and easy mounting. The inputs are often designed with overvoltage tolerance, providing protection against voltage spikes and transients.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess