EN
  • EN
  • DE

TC7S04FU.LXGF

Part No TC7S04FU.LXGF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-353
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757230-TC7S04FU.LXGF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7S04FU.LXGF CAD Model

Description

The TC7S04FU.LXGF is a single inverter logic gate manufactured by Toshiba Semiconductor and Storage. This component belongs to the TC7S series, which are known for their compact size and low power consumption, making them ideal for portable and space-constrained applications.

Applications

  • Signal Inversion: Used for inverting digital signals in various electronic circuits.
  • Clock Generation: Employed in basic clock generation circuits for simple timing needs.
  • Logic Buffering: Provides buffering for weak signals to improve signal integrity.
  • Simple Oscillators: Can be used in constructing rudimentary oscillator circuits.
  • Digital Systems: Integrated into diverse digital systems for signal processing and control functions.

Features

  • Single Inverter: Contains a single, independent inverter gate.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Small Package: Housed in a compact package, suitable for high-density PCB layouts.
  • Wide Operating Voltage: Functions across a broad voltage range, offering design flexibility.
  • High-Speed Operation: Enables fast signal inversion with minimal propagation delay.

Benefits

  • Space Saving: Its small form factor maximizes PCB space utilization.
  • Energy Efficient: Low power consumption contributes to overall system efficiency.
  • Reliable Performance: Delivers consistent and dependable signal inversion.
  • Simplified Design: Eases circuit design with its straightforward functionality.
  • Cost-Effective: Provides an economical solution for signal inversion applications.

Additional Details

The TC7S04FU.LXGF utilizes a CMOS structure, ensuring minimal static current consumption. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The package is typically a thin mold small outline package (TSSOP) or similar, optimized for surface mount technology (SMT). This inverter is widely used in applications where basic logic functions are required with minimal power and space constraints. Consult the datasheet for comprehensive electrical characteristics, including propagation delay times, input voltage thresholds, and output drive capabilities.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess