The TC7S32FU(T5RSN,F,T is a single 2-input OR gate from Toshiba's TC7S series of CMOS logic devices. The 'FU' denotes a small surface-mount package, while 'T5RSN,F,T' signifies the specific tape and reel packaging for automated assembly. This gate is optimized for low-voltage, high-speed operation.
Applications
- Basic digital logic
- Signal multiplexing
- Data selection
- Address decoding
- Control logic
Features
- Single 2-input OR gate
- Low-voltage operation: 1.65 V to 5.5 V
- High-speed operation: tpd = 4.0 ns (typical) at 5 V
- Low power consumption: ICC = 1 μA (maximum) at 25°C
- Small package: US8
- Operating temperature range: -40°C to 85°C
- Input protection circuits
- CMOS technology
Benefits
- Facilitates basic OR logic operations.
- Reduces power consumption in portable and battery-powered devices.
- Enables fast switching speeds in digital circuits.
- Minimizes board space requirements due to its small form factor.
- Provides reliable performance across a wide range of operating temperatures.
- Offers protection against electrostatic discharge events.
- Suited for use in a variety of digital systems requiring a single OR gate.
Additional Details
The TC7S32FU(T5RSN,F,T) uses CMOS technology, offering low static power consumption and high noise immunity. It is packaged in a US8 (Ultra Small 8-pin) package, which is suitable for high-density surface mount assembly. This OR gate is typically used for implementing combinational logic functions in digital systems. The input pins include protection circuitry against electrostatic discharge. Typical propagation delay (tpd) is approximately 4.0 ns when the supply voltage (VCC) is 5V. The 'T5RSN,F,T' suffix specifies the device's tape and reel packaging for automated pick-and-place assembly on printed circuit boards.