The TC7SET00FU T5L is a single 2-input NAND gate manufactured by Toshiba Semiconductor and Storage. It is part of the TC7SET series, known for low-voltage, high-speed operation. This gate is commonly used in a wide range of digital logic applications.
Applications
- General-purpose logic circuits
- Signal gating
- Data selection
- Address decoding
Features
- Single 2-input NAND gate
- Low voltage operation (1.65V to 5.5V)
- High-speed operation
- Low power consumption
- Small package size (US8)
Benefits
- Versatile logic function
- Compatible with low-voltage microcontrollers
- Fast signal propagation
- Reduced power consumption
- Compact design
Additional Details
The TC7SET00FU T5L features a typical propagation delay time of approximately 2.7 ns at VCC = 5V. It operates over a temperature range of -40°C to +85°C. The US8 (Ultra Small 8-pin) package allows for high-density mounting on printed circuit boards. It is suitable for use in portable electronics, consumer electronics, and industrial control systems.
The low voltage operation is ideal for battery-powered devices and the fast switching speed makes it usable in performance critical circuits. The industry-standard US8 package facilitates easy integration into existing designs.