The TC7SET126F TE85L is a single bus buffer gate with a 3-state output from Toshiba Semiconductor and Storage. This device is typically used for isolating sections of a bus or for driving high-capacitance loads. The output can be enabled or disabled, allowing the gate to effectively disconnect the output from the input.
Applications:
- Memory interface circuits
- Bus isolation
- Line driving
- Data multiplexing
- Microcontroller peripherals
Features:
- Single bus buffer gate with 3-state output
- Wide operating voltage range (1.65 V to 5.5 V)
- High-speed operation
- Low power consumption
- Small SOT-25 package
Benefits:
- Improved bus performance by isolating sections of the bus
- Reduced power consumption by disabling unused sections of the circuit
- Increased drive capability for high-capacitance loads
- Space savings in compact designs
- Simplified integration into digital systems
Additional Details:
The TC7SET126F TE85L is commonly packaged in a small SOT-25 surface-mount package. The TE85L suffix indicates specific tape and reel packaging. The operating voltage range of 1.65V to 5.5V makes it compatible with a wide range of logic levels. The 3-state output allows for efficient bus management, preventing signal contention and allowing multiple devices to share the same bus. It is a versatile component for managing data flow in digital systems.