The TC7SET34F is a single-gate CMOS buffer from Toshiba Semiconductor and Storage. This tiny logic gate is designed for space-constrained applications where a simple buffering function is needed. It's part of Toshiba's TC7SET series, known for its low power consumption and high-speed operation.
Applications
- Signal buffering
- Line driving
- Oscillator circuits
- Level shifting
- Portable electronics
Features
- Single Buffer Gate
- CMOS Logic
- Low Voltage Operation (1.65 V to 5.5 V)
- High-Speed Operation
- Low Power Consumption
- Small Package: SMV (USON6)
Benefits
- Provides a simple buffering function, ensuring signal integrity.
- Low voltage operation makes it suitable for battery-powered devices.
- High-speed operation ensures minimal signal delay.
- Low power consumption extends battery life.
- Small package size saves board space.
Additional Details
The TC7SET34F operates over a wide supply voltage range, making it versatile for various applications. It exhibits excellent noise immunity and a fast propagation delay. The output drive capability is sufficient for driving moderate loads. The operating temperature range is typically -40°C to +85°C, making it suitable for a range of environments. Its primary function is to strengthen a signal or isolate one circuit section from another. The propagation delay time is around 3.5 ns typically. This buffer is commonly used in portable devices, consumer electronics, and industrial applications where space and power are critical concerns. It comes in a tiny SMV package allowing for high-density board designs.