EN
  • EN
  • DE

TC7SG125AFS(TL3,T)

Part No TC7SG125AFS(TL3,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358626-TC7SG125AFS(TL3,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG125AFS(TL3,T) CAD Model

Description

The TC7SG125AFS(TL3,T) is a single bus buffer gate with 3-state output from Toshiba Semiconductor and Storage. This buffer provides a non-inverting output and features a 3-state output enable. The 'AFS' suffix combined with '(TL3,T)' specifies the specific package type, likely a small surface-mount package, and tape-and-reel configuration optimized for automated assembly, including details about the tape and reel specifications.

Applications

  • Bus Interfacing: Used to interface with bus systems.
  • Memory Systems: Used for enabling and disabling memory devices.
  • Data Isolation: Provides data isolation between different parts of a system.
  • Multiplexing: Can be used for multiplexing applications.

Features

  • Single Gate Package: Contains one bus buffer gate in a compact package.
  • 3-State Output: Allows the output to be in a HIGH, LOW, or high-impedance state.
  • Wide Operating Voltage Range: Operates typically from 1.65V to 5.5V.
  • Low Power Consumption: Minimizes power consumption.
  • Small Package Options: Available in small surface-mount packages.
  • Input Protection Circuitry: Includes input protection circuitry.

Benefits

  • Bus Management: Simplifies bus management by providing a controlled output.
  • Data Isolation: Enables data isolation between different sections of a circuit.
  • Flexible Output Control: The 3-state output provides flexibility in circuit design.
  • Reduced Power Consumption: Low power operation reduces overall system power requirements.
  • Space Saving: Small package enables high-density circuit designs.
  • Optimized for Automated Assembly: 'AFS(TL3,T)' packaging is optimized for automated pick-and-place processes.

Additional Details

The TC7SG125AFS(TL3,T) is suitable for applications where multiple devices share a common bus. Consult the datasheet for detailed specifications on the package dimensions and pinout. Electrical characteristics such as propagation delay, output enable/disable times, input voltage levels, and leakage current should be verified against the datasheet for the intended operating conditions. The value and connection of any pull-up or pull-down resistors connected to the output enable pin also play an important part in determining the operation. The device is typically RoHS compliant and operates over a temperature range of -40°C to +85°C.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,227 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess