EN
  • EN
  • DE

TC7SG86FU

Part No TC7SG86FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description EXCLUSIVE OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265326-TC7SG86FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG86FU CAD Model

Description

The TC7SG86FU is a single XOR gate manufactured by Toshiba Semiconductor and Storage. This gate performs the exclusive OR (XOR) function on its inputs, providing a high output when only one of the inputs is high. It is commonly used in digital logic circuits for tasks such as parity generation and data encryption. Its small size and low power consumption make it suitable for a variety of applications.

Applications:

  • Parity Generation and Checking: Used in data communication systems for error detection.
  • Data Encryption: Implements simple encryption algorithms in security systems.
  • Address Decoding: Used in memory systems to decode address lines.
  • Comparator Circuits: Compares two digital signals and indicates if they are different.
  • Digital Logic Circuits: Used as a basic building block in digital logic designs.

Features:

  • Single XOR Gate: Contains one exclusive OR gate in a single package.
  • High-Speed Operation: Offers fast switching speeds for digital signal processing.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in circuit design.
  • Small Package: Available in a small surface-mount package, saving board space.

Benefits:

  • Versatile Use: Suitable for a wide range of digital logic applications.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Simplified Circuit Design: Easy to integrate into various circuits due to its standard configuration.
  • Reliable Performance: Provides consistent and predictable logic operation.

Technical Specifications:

  • Supply Voltage Range: Check datasheet for specific voltage range (e.g., 2V to 5.5V).
  • Input Voltage Range: 0V to VCC
  • Output Voltage Range: 0V to VCC
  • Propagation Delay: Check datasheet for specific value (typically in the ns range).
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet for specific range).
  • Package: Surface Mount (SMD)

The TC7SG86FU XOR gate is a reliable and efficient component for various digital logic needs. Its high speed and low power consumption make it a valuable addition to many electronic circuits.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess