EN
  • EN
  • DE

TC7SGU04FE

Part No TC7SGU04FE
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Inverter (Un-Buffer)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358658-TC7SGU04FE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SGU04FE CAD Model

Description

The TC7SGU04FE is a single unbuffered inverter from Toshiba Semiconductor and Storage. As part of the TC7SG series, it is designed for low-voltage, high-speed operation in compact electronic devices. The 'unbuffered' designation means the inverter lacks internal buffering, making it suitable for specific applications where minimal signal shaping is required.

Applications:

  • Crystal Oscillator Circuits: Commonly used in crystal oscillator circuits for frequency generation.
  • Analog Signal Inversion: Utilized for inverting analog signals in various electronic systems.
  • Timing and Delay Circuits: Employed in timing circuits where precise delay characteristics are crucial.
  • Simple Signal Inversion: Used for basic signal inversion in digital and analog systems.
  • Low-Power Applications: Ideal for low-power systems where minimal power consumption is a priority.

Features:

  • Single Unbuffered Inverter: Provides a single inverting logic function without internal buffering.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V, providing versatility across various applications.
  • High-Speed Performance: Offers fast propagation delay times for efficient signal processing.
  • Low Power Consumption: Minimizes power usage, which is essential for battery-powered devices.
  • Small Package: Typically available in a small package such as SOT-353, saving board space.

Benefits:

  • Simplified Oscillator Design: The unbuffered characteristic facilitates the design of simple oscillator circuits.
  • Versatile Analog Signal Processing: Suitable for a variety of analog signal inversion applications.
  • Precise Timing Control: Useful in timing circuits where accuracy is critical.
  • Reduced Power Consumption: Low-voltage operation and minimal quiescent current contribute to energy efficiency.
  • Space Optimization: The compact package allows for dense circuit layouts, particularly in portable devices.

Additional Details:

The TC7SGU04FE generally comes in a SOT-353 package. For detailed specifications, including propagation delay, voltage levels, and operating temperature range, consult the official Toshiba datasheet. Proper decoupling techniques are important for stable operation. Always refer to the manufacturer's documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess