The TC7SH32FS is a single 2-input OR gate logic IC manufactured by Toshiba Semiconductor and Storage. This device is part of Toshiba's TinyLogic series, designed for space-constrained applications requiring basic logic functions. It operates with a wide supply voltage range and features low power consumption, making it suitable for portable and battery-powered devices.
Applications
- General Logic Applications
- Signal Routing
- Data Selection
- Portable Electronics
- Battery-powered Devices
Features
- Single 2-Input OR Gate
- Wide Operating Voltage Range: 2V to 5.5V
- Low Power Consumption
- High-Speed Operation
- Small Package: SSOP5
Benefits
- Simple Logic Implementation: Provides a basic OR logic function in a single package.
- Versatile Voltage Range: Operates with various power supply voltages, offering flexibility in designs.
- Energy Efficient: Minimizes power consumption in battery-operated devices.
- Space-Saving: Compact package for high-density circuit boards.
- Reliable Performance: High-speed operation ensures fast signal processing.
Technical Specifications
The TC7SH32FS operates with a supply voltage ranging from 2V to 5.5V. It features a propagation delay time of approximately 5 ns (at VCC = 5V). The operating temperature ranges from -40°C to +85°C. It is available in a SSOP5 (Shrink Small Outline Package) which provides a small footprint for compact designs.