The TC7SH86F is a single 2-input exclusive-OR (XOR) gate manufactured by Toshiba Semiconductor and Storage. This device is part of the Tiny Logic series, designed for high-speed operation and low power consumption in space-constrained applications. The XOR gate performs a logical exclusive-OR operation on its two inputs, producing a HIGH output only when the inputs are different.
Applications
- Address decoders
- Parity generators/checkers
- Data comparators
- Code converters
- Signal conditioners
- Mobile phones
- Portable electronics
Features
- Single 2-input XOR gate
- High-speed operation: tpd = 4.5 ns (typ.) at VCC = 5V
- Low power consumption: ICC = 1 μA (max) at VCC = 5.5V
- Wide operating voltage range: 2V to 5.5V
- Small package: SOT-23-5
- Input protection: Overvoltage tolerant inputs
- Operating temperature range: -40°C to +85°C
Benefits
- Fast switching speed: Enables high-performance operation in demanding applications.
- Low power consumption: Extends battery life in portable devices.
- Wide operating voltage range: Provides flexibility in system design.
- Compact size: Allows for miniaturization of end products.
- Robust input protection: Protects the device from damage due to electrostatic discharge (ESD) or voltage transients.
- Reliable operation: Ensures consistent performance over a wide temperature range.
Additional Details
The TC7SH86F utilizes CMOS technology to achieve both high-speed operation and low power consumption. The SOT-23-5 package is a surface-mount package that is ideal for densely populated circuit boards. The overvoltage tolerant inputs allow the device to be used in systems with higher voltage levels without the need for external protection components. The output drive capability is sufficient for driving moderate loads. The propagation delay time (tpd) is a measure of the time it takes for the output to change state after a change in the input. The lower the tpd, the faster the gate. The supply current (ICC) is a measure of the current consumed by the device when it is not switching. The lower the ICC, the less power the device consumes. The TC7SH86F is a versatile and reliable XOR gate that is suitable for a wide range of applications. It is commonly used in address decoders to select a particular memory location, in parity generators/checkers to detect errors in data transmission, and in data comparators to compare two data streams. Consult the datasheet for detailed specifications and application information.