EN
  • EN
  • DE

TC7SP386WBG

Part No TC7SP386WBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description CMOS Digital Integrated Circuit Silicon Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358801-TC7SP386WBG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SP386WBG CAD Model

Description

The TC7SP386WBG is a single-gate exclusive-OR (XOR) gate from Toshiba Semiconductor and Storage. This gate performs the logical XOR function, outputting a high signal only when its two inputs are at different logic levels. It is designed for applications requiring high-speed operation and low power consumption. The device operates with a wide supply voltage range, making it suitable for various digital logic circuits. The small package size is ideal for space-constrained applications.

Applications

  • Data comparison circuits
  • Parity generation and checking
  • Address decoders
  • Pseudo-random number generators
  • Mobile devices
  • Portable electronics
  • Industrial control systems

Features

  • Single exclusive-OR (XOR) gate
  • Wide supply voltage range (1.6 V to 5.5 V)
  • Low operating current
  • High-speed operation
  • Compact package for space-saving designs
  • Input voltage level: Compatible with 1.8V, 3.3V and 5V CMOS levels
  • Output voltage level: CMOS output

Benefits

  • Simple XOR function implementation: Provides a dedicated XOR gate for implementing logical XOR operations.
  • High-speed data processing: The high-speed operation allows for quick and efficient data processing.
  • Space savings: The compact package minimizes board space, enabling higher density designs.
  • Lower power consumption: The low operating current contributes to overall power efficiency.
  • Versatile applications: The wide supply voltage range makes it suitable for diverse applications.

Additional Details

The TC7SP386WBG is typically supplied in a US8 package. Its operating temperature range is generally between -40°C and 85°C, making it suitable for a wide range of environmental conditions. Detailed electrical characteristics, such as propagation delay and input/output voltage levels, can be found in the product datasheet provided by Toshiba. It is crucial to consult the datasheet for specific application requirements and design considerations.

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
NVIDIA
Lowest to $6.5292
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess