EN
  • EN
  • DE

TC7SP57FU(TE85L.F)

Part No TC7SP57FU(TE85L.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098496-TC7SP57FU(TE85L.F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7SP57FU(TE85L.F) CAD Model

Description

The TC7SP57FU(TE85L.F) is a single buffer gate manufactured by Toshiba Semiconductor and Storage. This gate provides a non-inverting buffer function, essentially amplifying the input signal and providing a strong output. The (TE85L.F) likely refers to the specific tape and reel packaging for automated assembly.

Applications:

  • Signal Buffering: Amplifying and strengthening digital signals.
  • Driving High Capacitive Loads: Driving signals across long distances or to multiple components.
  • Isolation: Isolating sensitive circuits from loading effects.
  • Logic Level Translation: Matching logic levels between different devices.
  • Digital Systems: Integrated into various digital systems to improve signal integrity.

Features:

  • Single Non-Inverting Buffer: Contains one buffer gate that does not invert the signal.
  • Low Power Consumption: Designed for low power operation, ideal for battery-powered devices.
  • Wide Operating Voltage Range: Operates across a broad range of supply voltages.
  • High-Speed Performance: Provides fast signal propagation.
  • Small Package: Available in a small surface-mount package (e.g., USON).
  • CMOS Technology: Uses CMOS technology for power efficiency and noise immunity.

Benefits:

  • Improved Signal Strength: Provides a strong output signal to drive other components.
  • Energy Efficiency: Low power consumption extends battery life.
  • Versatile Application: Suitable for a variety of buffering and signal conditioning applications.
  • Fast Signal Propagation: Ensures quick and reliable signal transmission.
  • Compact Design: Small package size allows for integration into space-constrained systems.

Additional Details:

The TC7SP57FU(TE85L.F) typically operates over a temperature range of -40°C to +85°C. The supply voltage generally ranges from 2V to 6V. The output drive capability is optimized for driving other logic gates and high-capacitance loads. The (TE85L.F) suffix refers to the specific tape and reel packaging for automated assembly. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the manufacturer's datasheet.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess