EN
  • EN
  • DE

TC7SP57FU

Part No TC7SP57FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low Voltage Single Configurable Multiple Function Gate with 3.6-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358802-TC7SP57FU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SP57FU CAD Model

Description

The TC7SP57FU is a single-gate buffer/inverter with Schmitt-trigger input from Toshiba Semiconductor and Storage. This versatile logic gate can be configured as either a buffer or an inverter, depending on the specific application needs. The Schmitt-trigger input provides enhanced noise immunity, making it suitable for applications in noisy environments. The device operates with a wide supply voltage range, making it suitable for various digital logic circuits. The small package size makes it ideal for space-constrained applications.

Applications

  • Signal buffering
  • Signal inversion
  • Noise filtering
  • Wave shaping
  • Mobile devices
  • Portable electronics
  • Industrial control systems

Features

  • Configurable as buffer or inverter
  • Schmitt-trigger input for noise immunity
  • Wide supply voltage range (1.6 V to 5.5 V)
  • Low operating current
  • High-speed operation
  • Compact package for space-saving designs
  • Input voltage level: Compatible with 1.8V, 3.3V and 5V CMOS levels
  • Output voltage level: CMOS output

Benefits

  • Flexible signal conditioning: Offers both buffering and inverting functions in a single device.
  • Enhanced noise immunity: The Schmitt-trigger input reduces the impact of noise on signal integrity.
  • Space savings: The compact package minimizes board space, enabling higher density designs.
  • Lower power consumption: The low operating current contributes to overall power efficiency.
  • Versatile applications: The wide supply voltage range makes it suitable for diverse applications.

Additional Details

The TC7SP57FU is typically supplied in a 5-pin USV package. Its operating temperature range is generally between -40°C and 85°C, making it suitable for a wide range of environmental conditions. Detailed electrical characteristics, such as propagation delay, hysteresis voltage, and input/output voltage levels, can be found in the product datasheet provided by Toshiba. It is crucial to consult the datasheet for specific application requirements and design considerations.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess