EN
  • EN
  • DE

TC7SZ00FE,LJ

Part No TC7SZ00FE,LJ
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP ESV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package ESV
Dimension SOT-553
Win Source Part Number 096224-TC7SZ00FE,LJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SZ00FE,LJ CAD Model

Description

The TC7SZ00FE,LJ is a single 2-input NAND gate from Toshiba Semiconductor and Storage. This device is part of the TC7SZ series, known for its ultra-small packaging and low-voltage operation. The 'FE' and 'LJ' suffixes typically denote specific packaging or marking options, likely related to tape and reel specifications for automated assembly. It performs the NAND logic function, where the output is low only when both inputs are high; otherwise, the output is high.

Applications

  • Mobile Communication Devices: Used in smartphones, tablets, and wireless modules.
  • Portable Consumer Electronics: Integrated into MP3 players, digital cameras, and handheld gaming devices.
  • Industrial Automation Equipment: Utilized in sensors, actuators, and control systems.
  • Computer Peripherals: Employed in keyboards, mice, and interface adapters.
  • IoT (Internet of Things) Devices: Integrated into smart home devices, wearable sensors, and connected appliances.

Features

  • Single 2-Input NAND Gate: Implements the logical NAND function.
  • Low-Voltage Operation: Operates efficiently at low supply voltages.
  • High-Speed Switching: Offers fast propagation delays for high-speed performance.
  • Ultra-Small Package: Available in tiny surface-mount packages (e.g., ESV package).
  • Tape and Reel Packaging (LJ): Provided in tape and reel for automated assembly.

Benefits

  • Reduced Assembly Costs: Tape and reel packaging enables efficient automated assembly.
  • Extended Battery Life: Low-voltage operation minimizes power consumption in portable devices.
  • Compact Product Design: Ultra-small package allows for high-density PCB layouts.
  • Improved System Performance: High-speed switching ensures fast and responsive operation.
  • Reliable NAND Logic: Provides a stable and dependable NAND gate function.

The TC7SZ00FE,LJ typically comes in an ESV (Extra Small Variation) package or similar ultra-small package. It operates with a supply voltage range between approximately 1.65V and 5.5V. The input voltage levels are compatible with both CMOS and TTL logic. Its propagation delay is usually in the nanosecond range, making it suitable for high-speed applications. The 'LJ' suffix indicates that the device is supplied on tape and reel packaging, which is beneficial for automated PCB assembly processes.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0464 $62.7840
135+ $0.8593 $116.0055
210+ $0.8316 $174.6360
290+ $0.8050 $233.4500
375+ $0.7785 $291.9375
500+ $0.6976 $348.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess